EN
  • EN
  • DE

SNJ54ALS646JT

Part No SNJ54ALS646JT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS AND REGISTERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256575-SNJ54ALS646JT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS646JT CAD Model

Description

Product Overview: SNJ54ALS646JT

The SNJ54ALS646JT is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular chip is part of the Advanced Low-Power Schottky (ALS) family, which offers a balance between speed and power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Octal Bus Transceivers and Registers: The SNJ54ALS646JT features eight bidirectional transceivers and registers, allowing for efficient two-way data transfer and storage.
  • Tri-State Outputs: Each transceiver comes with tri-state outputs that can be set to high-impedance mode, enabling multiple devices to connect to a common bus without interference.
  • Edge-Triggered D-Type Flip-Flops: The integrated D-type flip-flops are edge-triggered, capturing data on the rising edge of the clock signal, which ensures precise timing and synchronization within your digital system.
  • Low Power Consumption: As part of the ALS series, this device consumes less power compared to standard Schottky logic, reducing the overall power requirements of the system it is implemented in.
  • Military Specifications: The SNJ54ALS646JT meets military specifications, indicating it can withstand harsh conditions and is reliable for use in critical defense and aerospace applications.

Applications

The SNJ54ALS646JT is versatile and can be used in a variety of digital circuits. It is particularly suited for:

  • Communication systems
  • Data transfer between two buses
  • Memory buffering and storage
  • Industrial control systems
  • High-reliability applications in the military and aerospace sectors

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SNJ54ALS646JT is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and performance consistency. The device is available in a durable ceramic package, which provides additional protection against environmental factors and mechanical stress.

For designers and engineers looking for a robust, low-power bus transceiver and register with military-grade specifications, the SNJ54ALS646JT from Texas Instruments is an excellent choice that combines functionality with reliability.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
ON Semiconductor
Lowest to $2.5606
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $128.1204 $128.1204
2+ $123.8497 $247.6994
3+ $111.0376 $333.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess