EN
  • EN
  • DE

SNJ54148J

Part No SNJ54148J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-LINE TO 4-LINE AND 8-LINE TO 3-LINE PRIORITY ENCODERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256455-SNJ54148J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54148J CAD Model

Description

The SNJ54148J from Texas Instruments is a high-performance integrated circuit designed to meet a wide range of digital applications. This particular model is part of the 5400 series of logic devices, which are well-known for their reliability and versatility in various electronic systems.

The SNJ54148J is a monolithic, high-speed, 8-line-to-3-line priority encoder. It is designed to encode eight data lines to three-line (binary) outputs. The device provides the highest priority input line among eight data inputs as a binary code on the outputs with additional features that enhance its utility in complex digital systems.

Key features of the SNJ54148J include:

  • Priority Encoding: The encoder scans the inputs for the highest-order active line and converts it to a binary representation on the outputs.
  • High-Speed Operation: Fast propagation delay times make this device suitable for high-speed applications.
  • Multiple Power Options: It can operate from a wide range of power supplies, including standard TTL levels.
  • Temperature Range: The device is designed to operate over a broad temperature range, making it ideal for military or industrial applications.
  • Durable Packaging: The SNJ54148J comes in a robust ceramic package, ensuring long-term reliability and performance in harsh environments.

This priority encoder is commonly used in applications that require data multiplexing, input priority signaling, or data routing. Its ability to quickly determine the priority of incoming signals makes it an essential component in systems that require efficient data processing and decision-making capabilities.

With its combination of speed, power flexibility, and durable construction, the SNJ54148J from Texas Instruments is an excellent choice for designers looking to implement a reliable and high-performing priority encoding solution in their digital systems.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess