EN
  • EN
  • DE

SND9039A2BTRSKT

Part No SND9039A2BTRSKT
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838429-SND9039A2BTRSKT
Ultra Librarian 3D Model Ultra Librarian SND9039A2BTRSKT CAD Model

Description

Product Overview: SND9039A2BTRSKT

The SND9039A2BTRSKT is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This product is designed to cater to a wide array of applications, particularly in the fields of power management, signal processing, and automation.

Key Features:

  • High Precision: The SND9039A2BTRSKT is engineered for high-precision operations, ensuring accurate signal processing and control in sensitive applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC is ideal for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Robust Design: Texas Instruments is known for its robust design principles, and the SND9039A2BTRSKT is no exception. It is built to withstand harsh conditions and provide reliable performance over a wide temperature range.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers improved performance and functionality compared to previous generations.

Applications:

The versatility of the SND9039A2BTRSKT makes it suitable for a wide range of applications, including:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The SND9039A2BTRSKT is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals and consumers alike.

Support and Resources:

Customers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the SND9039A2BTRSKT into their projects. Texas Instruments also provides dedicated support from their team of experts to address any technical queries or challenges.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess