EN
  • EN
  • DE

AT91CAP9HA15-NADK8

Part No AT91CAP9HA15-NADK8
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description AT91CAP9 EVAL BRD / AT91CAP9 CAP™ ARM9 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series CAP™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part AT91CAP9
Mounting Type Fixed
Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8471.41.0150
Win Source Part Number 1342539-AT91CAP9HA15-NADK8
Ultra Librarian 3D Model Ultra Librarian AT91CAP9HA15-NADK8 CAD Model

Description

The AT91CAP9HA15-NADK8 is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This innovative product is part of the CAP9 series, which is known for its ARM926EJ-S processor core, providing a perfect blend of power efficiency and processing capabilities.

Key Features

  • Core: ARM926EJ-S ARM Thumb Processor running up to 190 MHz.
  • Memory: Includes 16KB of ROM and 32KB of SRAM, with a flexible bus interface for easy expansion.
  • Embedded Flash: 256KB of on-chip flash memory with fast read access time, providing reliable storage for critical code.
  • Connectivity: Offers a range of peripheral interfaces, including USB, Ethernet, and multiple serial communication options.
  • Security: Equipped with advanced security features, such as a random number generator and a secure boot process.
  • Power Management: Comprehensive power-saving modes to ensure energy efficiency for battery-powered applications.

Applications

The AT91CAP9HA15-NADK8 is versatile and can be used in various applications, such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Smart energy solutions
  • Automotive electronics

Design Support

Microchip Technology provides comprehensive design support for the AT91CAP9HA15-NADK8 MCU, including development tools, software libraries, and application notes. This ensures a smooth design process for engineers and accelerates the time-to-market for products.

Quality and Reliability

As with all Microchip products, the AT91CAP9HA15-NADK8 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. Customers can trust the consistent quality and support that Microchip Technology is known for.

For detailed specifications, datasheets, and additional resources, visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess