EN
  • EN
  • DE

SN8C0183PWPR

Part No SN8C0183PWPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1181604-SN8C0183PWPR
Ultra Librarian 3D Model Ultra Librarian SN8C0183PWPR CAD Model

Description

The SN8C0183PWPR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This versatile IC is designed to meet the high standards of modern electronic applications, offering a perfect blend of performance, power efficiency, and reliability. The SN8C0183PWPR is a quintessential component for designers who are looking to incorporate robust functionality into their systems with minimal power consumption and space requirements.

Key Features

  • High Integration: The SN8C0183PWPR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this IC ensures efficient operation, making it ideal for battery-powered devices and energy-saving systems.
  • Robust Performance: TI's commitment to quality ensures that the SN8C0183PWPR delivers reliable performance even under challenging conditions, making it suitable for a wide range of industrial and commercial applications.
  • Compact Size: The small footprint of the SN8C0183PWPR allows for its use in space-constrained applications, offering a high degree of flexibility in PCB design.

Applications

The SN8C0183PWPR is an incredibly versatile component that can be used in various applications, including but not limited to:

  • Portable Electronics
  • Power Management Systems
  • Industrial Control Units
  • Consumer Electronics
  • Automotive Electronics

Technical Specifications

The SN8C0183PWPR is available in a TSSOP (Thin Shrink Small Outline Package) and is characterized by the following technical specifications:

  • Operating Temperature Range: Specified by the manufacturer.
  • Supply Voltage: Defined by the manufacturer's datasheet.
  • Package / Case: TSSOP.
  • Mounting Type: Surface Mount.

For detailed technical specifications, designers and engineers are advised to consult the official Texas Instruments datasheet for the SN8C0183PWPR.

Ordering Information

To order the SN8C0183PWPR or request samples, customers should visit the Texas Instruments website or contact an authorized distributor. TI provides comprehensive support, including technical documentation, design resources, and customer service to assist with the integration of the SN8C0183PWPR into your next project.

You May Also Be Interested in

Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7702 $56.3106
7+ $15.4012 $107.8084
11+ $14.9200 $164.1200
14+ $14.4387 $202.1418
18+ $13.9574 $251.2332
24+ $12.5135 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 296 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess