EN
  • EN
  • DE

NB4N7132DTG

Part No NB4N7132DTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC CLK LINK REPLICATOR HDTV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
PLL No
Main Purpose Fibre Channel, Gigabit Ethernet, HDTV, SATA
Input LVPECL
Output LVPECL
Number of Circuits 1
Voltage - Supply 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number NB4N713
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646747-NB4N7132DTG
Ultra Librarian 3D Model Ultra Librarian NB4N7132DTG CAD Model

Description

The ON Semiconductor NB4N7132DTG is a high-performance, low-power differential fan-out buffer designed to distribute high-speed clocks in mobile, networking, and computing applications. This precision device is optimized for distributing and buffering high-frequency clock signals with minimal skew and jitter, ensuring reliable and consistent performance in demanding environments.

Key Features

  • Frequency Range: Capable of operating at a broad range of frequencies, making it suitable for a variety of high-speed applications.
  • Low Skew: Provides low output-to-output skew, which is critical for maintaining the timing integrity of high-speed digital signals.
  • Low Jitter: Exhibits low cycle-to-cycle jitter, thereby enhancing the performance of clock-dependent digital systems.
  • Power Efficiency: Designed with power efficiency in mind, it helps to reduce the overall power consumption of the system.
  • Temperature Range: Operates across an extended temperature range, ensuring stability and reliability in various operating conditions.

Applications

The NB4N7132DTG is ideal for a range of applications that require precise clock distribution, including but not limited to:

  • Data Centers
  • Networking Equipment
  • High-Speed Computing
  • Telecommunications Infrastructure
  • Storage Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NB4N7132DTG is no exception. This product is manufactured to meet the highest industry standards, ensuring long-term reliability for critical system clocks. The device's robust design and ON Semiconductor's rigorous testing guarantee that the NB4N7132DTG will perform consistently throughout its lifecycle.

Environmental Compliance

In addition to its technical capabilities, the NB4N7132DTG complies with environmental regulations, including RoHS and Pb-Free standards. This reflects ON Semiconductor's dedication to environmental sustainability and its efforts to minimize the ecological impact of its products.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $17.9533
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess