EN
  • EN
  • DE

SN7C061A2P

Part No SN7C061A2P
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756777-SN7C061A2P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7C061A2P CAD Model

Description

The SN7C061A2P is a high-performance integrated circuit from Texas Instruments, renowned for its exceptional quality and reliability in the electronics industry. This innovative product is designed to cater to a wide range of applications, making it a versatile component for various electronic devices.

Key Features

  • Efficiency: The SN7C061A2P is built to optimize power usage, ensuring devices run efficiently and conserve energy.
  • Durability: Manufactured with robust materials, this product is built to withstand harsh conditions and provide a long operational lifespan.
  • High-Speed Performance: With a design focused on speed, the SN7C061A2P delivers rapid data processing and transfer rates, making it ideal for high-speed applications.
  • Compact Design: Its small form factor allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the SN7C061A2P allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Communication Devices
  • Automotive Systems
  • Industrial Equipment
  • Healthcare Devices

Technical Specifications

Parameter Value
Operating Temperature -40°C to +85°C
Supply Voltage 1.65V to 5.5V
Package Type Surface-Mount
Interface I2C, SPI, UART
RoHS Compliant Yes

For engineers and designers looking for a reliable and high-performing integrated circuit, the SN7C061A2P from Texas Instruments is an exceptional choice. Its combination of efficiency, durability, and speed make it a cornerstone for next-generation electronic innovations.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess