The PTN3361DBS is a high-performance level shifter manufactured by NXP Semiconductors, designed to address the interface compatibility challenges between devices operating at different voltage levels. This versatile component is particularly useful for bridging the gap between low voltage and high voltage circuits, making it an essential part of modern digital systems.
Key Features
- Voltage Level Translation: The PTN3361DBS is capable of translating signals between low voltage (1.2V to 3.6V) and high voltage (3.3V to 5V) domains, ensuring seamless communication between components operating at these levels.
- High-Speed Operation: It supports high-speed signal transmission, which is critical for applications that require rapid data transfer, such as high-speed interfaces.
- Low Power Consumption: Designed with power efficiency in mind, the PTN3361DBS minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Compatibility: The device is compatible with various industry standards, ensuring that it can be used in a wide range of applications without compatibility issues.
Applications
The PTN3361DBS is ideal for use in a variety of applications, including:
- Mobile and portable devices where power efficiency is crucial
- High-speed digital interfaces that require reliable level shifting
- Interfacing microcontrollers or digital ICs with different voltage domains
Technical Specifications
The PTN3361DBS boasts the following technical specifications:
- Supply voltage range (V<sub>CCA): 1.2V to 3.6V
- Supply voltage range (V<sub>CCB): 3.3V to 5V
- Operating temperature range: -40°C to +85°C
- Packaging: HVQFN24 (4mm x 4mm)
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PTN3361DBS is no exception. It is manufactured to meet the highest industry standards, ensuring robust performance and longevity in even the most demanding applications.