The S1D13501F00A100 is a display controller manufactured by Epson. This controller is designed to manage and drive various types of display panels, enabling the visualization of graphics and text in embedded systems and other applications.
Applications:
- Embedded systems with display interfaces
- Handheld devices
- Industrial control panels
- Automotive displays
- Point-of-sale (POS) terminals
Features:
- Supports various display resolutions
- Integrated display memory
- Host interface for communication with the main processor
- Power management features for low-power operation
- Flexible display timing control
- Color depth control
Benefits:
- Enables high-quality display output in embedded systems
- Reduces the load on the main processor by handling display tasks
- Provides flexibility in choosing display panels
- Extends battery life in portable devices due to low power consumption
- Simplifies display system design with integrated features
- Cost-effective solution for display control
The S1D13501F00A100 typically interfaces with a host processor through a parallel or serial interface, allowing the host to send commands and data to the display controller. The controller then processes this data and generates the necessary signals to drive the display panel. Its internal memory stores the display data, freeing the host processor from constantly refreshing the display. The power management features minimize power consumption when the display is not actively being updated.
It supports a range of display resolutions and color depths, making it suitable for a variety of applications. It is designed to be easily integrated into embedded systems, with features such as flexible display timing control and integrated display memory simplifying the design process.