The SN75LVDS391DR is a high-performance differential line driver designed by Texas Instruments. It is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its ability to transmit data at high speeds while minimizing electromagnetic interference. This product is particularly suitable for applications requiring high data rates and long-distance data transmission with low power consumption.
Key Features
- High Data Rates: The SN75LVDS391DR supports signaling rates up to 400 Mbps, making it ideal for high-speed data transmission applications.
- Low-Voltage Operation: It operates with a nominal voltage of 3.3V, contributing to the reduction of power consumption and heat dissipation.
- Differential Signaling: The differential nature of LVDS allows for greater noise immunity and minimizes the generation of electromagnetic interference, which is crucial in sensitive electronic applications.
- Interoperability: This device is compatible with other LVDS, PECL, and CML technologies, allowing for flexibility in system design and integration.
- Robust Packaging: The SN75LVDS391DR comes in an SOIC-8 package, providing a compact footprint that is suitable for space-constrained applications.
Applications
The SN75LVDS391DR is widely used in various applications that require reliable high-speed data transmission. Some of these applications include:
- Networking equipment such as switches and routers
- Telecommunications infrastructure
- Computer peripherals and high-speed data buses
- Industrial control systems
- Automotive infotainment and driver assistance systems
Technical Specifications
| Parameter |
Value |
| Signaling Rate |
Up to 400 Mbps |
| Supply Voltage |
3.3V ±0.3V |
| Operating Temperature Range |
-40°C to +85°C |
| Package Type |
SOIC-8 |
For engineers and designers looking for a reliable solution to their high-speed communication challenges, the SN75LVDS391DR from Texas Instruments offers a blend of performance, power efficiency, and design flexibility.