EN
  • EN
  • DE

SN75LVDS179D

Part No SN75LVDS179D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LVDS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN75LV
Other Names -296-12323-5,2156-SN75LVDS179D-TI,TEXTISSN75LVDS179D,-SN75LVDS179DR,-296-12323-5,296-12323-5
Standard Package 75
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261446-SN75LVDS179D
Ultra Librarian 3D Model Ultra Librarian SN75LVDS179D CAD Model

Description

Product Overview: SN75LVDS179D

The SN75LVDS179D is a high-performance differential line driver and receiver pair designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to facilitate high-speed, low-power, low-noise data transmission over a differential line.

Key Features

  • High Data Rates: The SN75LVDS179D supports signaling rates up to 400 Mbps, making it ideal for applications requiring fast data transfer, such as gigabit Ethernet, high-speed data acquisition, and telecommunications.
  • Low Voltage: Operating with a nominal voltage of 3.3V, the device ensures lower power consumption compared to traditional signaling standards, which is crucial for power-sensitive applications.
  • Low Electromagnetic Interference (EMI): Differential signaling provides excellent common-mode noise rejection, which minimizes EMI and signal disturbances, thus enhancing the reliability of data communication.
  • Robust Protection: The device features a ±15 kV ESD (Electrostatic Discharge) protection on the bus pins, ensuring durability and resilience in harsh electrical environments.
  • Wide Operating Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to 85°C, making it suitable for industrial applications.

Applications

The versatility of the SN75LVDS179D allows it to be used in a wide array of applications, including but not limited to:

  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution networks
  • Networking equipment and switches

Package and Quality

The SN75LVDS179D comes in an industry-standard SOIC-8 (Small Outline Integrated Circuit) package, which is conducive for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across various environments. TI is known for its commitment to quality, and this product meets stringent industry standards for performance and reliability.

For engineers and designers looking for a reliable solution for high-speed differential data transmission, the SN75LVDS179D from Texas Instruments offers a compelling blend of performance, power efficiency, and robustness.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6979 $50.9370
75+ $1.3932 $104.4900
115+ $1.3497 $155.2155
155+ $1.3061 $202.4455
200+ $1.2626 $252.5200
270+ $1.1320 $305.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess