EN
  • EN
  • DE

TPS61050YZGR

Part No TPS61050YZGR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 6V
Output Voltage 5.5V
Channel Output Current 1.2A (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-DSBGA (1.53x1.98)
Win Source Part Number 055682-TPS61050YZGR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS61050YZGR CAD Model

Description

The TPS61050YZGR is a high-power, fixed-frequency, synchronous boost converter with an integrated 2-A switch FET from Texas Instruments (TI). This advanced power solution is designed to drive white LEDs with a constant current, which is ideal for portable devices requiring high brightness with uniform intensity, such as smartphones, digital cameras, and other handheld devices.

Key Features

  • High Efficiency: The TPS61050YZGR offers a high power conversion efficiency, which is critical for maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be programmed via an external resistor divider or controlled by a pulse-width modulation (PWM) input, allowing for flexible design options.
  • Integrated 2-A Switch: The built-in 2-A switch FET supports high-intensity LED applications without the need for external components, reducing the overall solution footprint.
  • Constant Current Drive: Designed to drive LEDs with a constant current for uniform brightness, ensuring consistent lighting performance.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC from potential thermal damage.

Applications

The versatility of the TPS61050YZGR makes it suitable for a wide range of applications, particularly where high brightness LED driving is required. It is commonly used in:

  • Smartphones and Tablets
  • Digital Cameras and Portable Video Cameras
  • Handheld Gaming Devices
  • Portable Medical Devices
  • Other Battery-Powered Equipment

Technical Specifications

Parameter Value
Input Voltage Range 2.5V to 6V
Output Voltage Range Up to 17V
Switch Current Limit 2 A
Operating Frequency 600 kHz to 1 MHz (adjustable)
Package 14-pin YZG (DSBGA)

Ordering and Packaging

The TPS61050YZGR comes in a compact, lead-free, 14-pin DSBGA package and is available for ordering in various quantities to meet production scale needs. For detailed ordering and shipping information, please consult the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9093 $57.2790
65+ $1.5666 $101.8290
100+ $1.5177 $151.7700
140+ $1.4687 $205.6180
180+ $1.4198 $255.5640
240+ $1.2729 $305.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess