EN
  • EN
  • DE

SN75LVDM977DLR

Part No SN75LVDM977DLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 9/9 56SSOP / 9/9 Transceiver 56-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Number of Drivers/Receivers 9/9
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN75LV
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261512-SN75LVDM977DLR
Ultra Librarian 3D Model Ultra Librarian SN75LVDM977DLR CAD Model

Description

Product Overview: SN75LVDM977DLR by Texas Instruments

The SN75LVDM977DLR is a noteworthy offering from Texas Instruments, a global semiconductor company that specializes in designing and manufacturing analog ICs and embedded processors. This particular product is a testament to TI's commitment to providing high-performance, reliable solutions for the electronics industry.

Key Features

  • High-Speed Data Transfer: The SN75LVDM977DLR is designed for bidirectional data communication on multipoint bus transmission lines. It is capable of handling high-speed data rates, making it suitable for demanding applications that require quick data transfer.
  • Low-Voltage Differential Signaling (LVDS): This device employs LVDS technology, which offers the benefits of low power consumption and reduced electromagnetic interference (EMI). LVDS also enables long cable runs due to its differential signaling.
  • Robust Protection Features: The SN75LVDM977DLR is equipped with protection against electrostatic discharge (ESD) and has fail-safe circuitry that ensures the receiver output is high if the input is shorted or open.
  • Wide Operating Temperature Range: This product can operate over an extended temperature range, making it suitable for industrial applications where conditions may be harsh or variable.
  • Easy Integration: The device comes in a compact package and is designed for easy integration into various systems, ensuring a seamless design experience for engineers.

Applications

The versatility of the SN75LVDM977DLR makes it ideal for a broad range of applications, including:

  • Networking equipment and telecommunications systems
  • High-speed data acquisition and signal processing
  • Industrial control and factory automation
  • Automotive infotainment and advanced driver assistance systems (ADAS)

With its combination of high-speed performance, low power consumption, and robust protection features, the SN75LVDM977DLR from Texas Instruments stands out as a reliable choice for engineers and designers looking to enhance their data communication systems. Whether it's for industrial automation, automotive technology, or high-end consumer electronics, this device promises efficiency and longevity.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess