EN
  • EN
  • DE

TLV320AIC24KIPFBR

Part No TLV320AIC24KIPFBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC 16BIT DUAL PROG 48-TQFP / Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>CODECS
Manufacturer Texas Instruments
Packaging Reel - TR
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number TLV320
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-41702-1,296-41702-2,TLV320AIC24KIPFBR-ND,296-41702-6
Standard Package 1,000
Win Source Part Number 1323225-TLV320AIC24KIPFBR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC24KIPFBR CAD Model

Description

The TLV320AIC24KIPFBR is a high-fidelity audio codec from Texas Instruments, renowned for its exceptional sound quality and versatile features. This integrated circuit is designed to cater to the demanding needs of both consumer and professional audio applications, providing a comprehensive solution for digital audio conversion and processing.

Key Features

  • High-Performance Audio: With a 24-bit digital-to-analog converter (DAC) and analog-to-digital converter (ADC), the TLV320AIC24KIPFBR delivers pristine audio quality, ensuring that every nuance of sound is captured and reproduced accurately.
  • Multiple Sampling Rates: The device supports a wide range of sampling rates, from 8 kHz up to 96 kHz, allowing for flexibility in various audio applications, from telephony to high-definition audio recording and playback.
  • Low Power Consumption: Designed for efficiency, the codec operates with low power consumption, making it ideal for portable and battery-powered devices.
  • Programmable Functions: Users can customize the audio processing features through programmable functions, including digital filters and a dynamic range compressor, enabling tailored audio experiences.
  • Integrated Headphone Amplifier: The built-in headphone amplifier provides a high-quality, direct drive for headphones, simplifying system design and reducing the need for additional components.

Applications

The versatility of the TLV320AIC24KIPFBR makes it suitable for a diverse range of applications. It is commonly used in:

  • Portable Audio Players
  • Professional Audio Recording Equipment
  • Digital Cameras and Camcorders
  • USB Headsets and Audio Interfaces
  • Smartphones and Tablets

Technical Specifications

Parameter Value
Resolution 24-bit
Audio Channels Stereo
Interface I2C, SPI
Supply Voltage 2.7V to 3.6V
Package 48-TQFP

With its blend of high-quality audio performance, low power consumption, and programmable features, the TLV320AIC24KIPFBR from Texas Instruments stands out as a top-tier choice for designers and engineers looking to integrate superior sound into their products.

You May Also Be Interested in

Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / Audio Interface 24 b I2C, Serial 32-QFN (4x4)
Lowest to $6.5292
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
CML Microcircuits
ADAPTIVE DELTA MODULATION (ADM) / General Purpose Interface 8 b, 16 b Serial 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0410 $54.2460
14+ $7.4182 $103.8548
21+ $7.1864 $150.9144
29+ $6.9546 $201.6834
38+ $6.7228 $255.4664
50+ $6.0273 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess