EN
  • EN
  • DE

SN75LBC784DWRG4

Part No SN75LBC784DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE RS-423-B DRIVER/RECEIVER | IC QUAD RS-423-B DRIV/REC 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Transceiver
Protocol RS423
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 40mV
Supply Voltage (V) 10.8V ~ 13.2V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number 75LBC784
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1256361-SN75LBC784DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LBC784DWRG4 CAD Model

Description

Product Overview: SN75LBC784DWRG4

The SN75LBC784DWRG4 is a robust differential bus transceiver from Texas Instruments, designed to provide reliable bidirectional communication in multi-point bus transmission lines. It is part of the industry-leading SN75 series, known for its high-performance and durability in challenging environments. This transceiver is particularly suitable for industrial applications requiring a controlled bus driver with the ability to operate in a half-duplex configuration.

Key Features

  • Bus-Pin Protection: The SN75LBC784DWRG4 comes with exceptional protection features for its bus pins, including 12 kV of ESD protection. This ensures the device's longevity and reliability in the face of electrostatic discharges that are common in industrial settings.
  • Thermal Shutdown: With an integrated thermal shutdown protection, the device prevents overheating by disabling the driver outputs when the junction temperature exceeds the predefined threshold.
  • Low Power Consumption: This transceiver is designed for energy efficiency, which is critical for battery-powered or energy-sensitive applications, ensuring low power consumption in both active and power-down modes.
  • Wide Operating Temperature Range: It operates effectively across a wide temperature range, making it suitable for various industrial and automotive applications that may be subject to extreme temperatures.
  • Fail-Safe Receiver: The device guarantees a high impedance receiver input when the bus is inactive, providing a fail-safe condition that ensures the receiver output remains in a high state.

Applications

The SN75LBC784DWRG4 is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial control and automation systems
  • Automotive networks
  • Building automation
  • Security and surveillance systems
  • Networked communication systems

Package and Quality

Encased in a compact SOIC (DWR) package, the SN75LBC784DWRG4 is designed for surface-mount technology, allowing for efficient assembly and saving board space. Texas Instruments ensures the highest quality and reliability, with rigorous testing and adherence to industry standards for electronic components.

Integrating the SN75LBC784DWRG4 into your design will provide a seamless and secure communication interface, bolstering the performance and reliability of your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess