The SN75LBC174AN is a quint differential line driver designed by Texas Instruments that caters to the needs of balanced or unbalanced digital data transmission. This integrated circuit is built to deliver exceptional performance in multi-point bus transmission lines common in industrial environments and networking systems.
Key Features:
- Interface Type: RS-485/RS-422 which ensures robust communication in electrically noisy environments.
- Number of Drivers: 5, enabling the device to handle multiple signals simultaneously.
- Package / Case: PDIP-20, a standard through-hole package that is easy to handle and integrate into a wide range of applications.
- Supply Voltage Range: 4.75V to 5.25V, which is compatible with typical 5V systems.
- Signaling Rate: Up to 30 Mbps, providing high-speed data transmission capabilities.
- Temperature Range: -40°C to 85°C, ensuring reliable operation in extreme conditions.
- Fail-Safe Design: Guarantees a high output level when inputs are left open.
Applications:
The SN75LBC174AN is suited for a variety of applications, particularly where the need for stable and reliable data transmission is critical. It is widely used in:
- Industrial control systems
- Telecommunications equipment
- Networking systems
- Security systems
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability, and the SN75LBC174AN is no exception. It is designed to meet or exceed the stringent requirements of industrial applications, ensuring a long service life and consistent performance.
Environmental Compliance:
The SN75LBC174AN complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.