Product Overview: SN75HVD1176DRG4
The SN75HVD1176DRG4 is a robust differential bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This particular component is part of the family of devices that are intended to provide reliable communication in industrial environments, especially where high-speed data transmission is required over long distances or in noisy environments.
Key Features
- Bus-Pin ESD Protection: The SN75HVD1176DRG4 offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and reliability in harsh conditions.
- Half-Duplex Communication: This device supports half-duplex communication, allowing for bidirectional communication on a single pair of wires, one at a time.
- Wide Common-Mode Range: It has a wide common-mode range, making it suitable for multi-point applications in noisy environments.
- Thermal Shutdown Protection: The inclusion of thermal shutdown protection prevents damage from overheating, enhancing the device's lifespan.
Applications
The SN75HVD1176DRG4 is ideal for various applications that require robust data transmission capabilities, including:
- Industrial Control Systems
- Building Automation
- Factory Automation
- Network Equipment
- Telecommunications
Technical Specifications
- Supply Voltage: Operates from a single 5-V supply.
- Signaling Rate: Capable of signaling rates up to 20 Mbps.
- Operating Temperature Range: Designed to operate in a temperature range from -40°C to 85°C.
- Package: Available in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75HVD1176DRG4 is no exception. It is designed to meet or exceed the stringent requirements of industrial applications. With Texas Instruments' reputation for quality, this transceiver is a reliable choice for designers looking to enhance their data communication systems.