EN
  • EN
  • DE

SN75C3221PWRG4

Part No SN75C3221PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DRVR/RCVR RS-232 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1101001-SN75C3221PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75C3221PWRG4 CAD Model

Description

Product Overview: SN75C3221PWRG4 from Texas Instruments

The SN75C3221PWRG4 is a robust interface IC designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This integrated circuit is part of TI's extensive line of transceivers, specifically tailored for RS-232 communication protocol applications. It is engineered to facilitate serial communication in a variety of digital systems, ranging from telecommunications to industrial control equipment.

Furnished in a small TSSOP (Thin Shrink Small Outline Package) form factor, the SN75C3221PWRG4 is optimized for space-constrained applications. The device is designed to operate over a wide supply voltage range, making it versatile for various system designs. Its operation is characterized by a supply voltage range typically between 3.0V and 5.5V, allowing it to be used in both 3.3V and 5V systems.

The SN75C3221PWRG4 transceiver includes one driver and one receiver, offering full-duplex communication which is essential for applications that require simultaneous two-way data transfer. The device boasts a high data transfer rate, ensuring swift and efficient serial communication. This feature is particularly beneficial in applications that necessitate quick data exchange, such as point-of-sale (POS) systems, networking equipment, and industrial automation.

With built-in electrostatic discharge (ESD) protection, the SN75C3221PWRG4 provides resilience against the common issue of static electricity, which can damage electronic components. This makes the transceiver more reliable and durable in environments where ESD events are likely to occur. Additionally, the device's low-power consumption makes it an excellent choice for power-sensitive applications.

Key features of the SN75C3221PWRG4 include its operational temperature range, which typically spans from -40°C to 85°C, allowing the device to function reliably in extreme environments. It also offers a slew rate limited feature that reduces electromagnetic interference (EMI), a critical aspect for maintaining signal integrity in noise-sensitive applications.

Overall, the SN75C3221PWRG4 from Texas Instruments represents a high-quality, reliable solution for designers looking to implement RS-232 communication protocols in their electronic designs. Its combination of performance, protection, and power efficiency makes it an attractive option for a wide array of applications.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess