Product Overview: SN75C1168PWR by Texas Instruments
The SN75C1168PWR is a robust, dual driver and receiver pair designed by Texas Instruments to provide reliable data transmission over long distances and in electrically noisy environments. This integrated circuit is part of the 751168 family and is specifically crafted to meet the standards of TIA/EIA-232-F and ITU v.28 communication interfaces. It is commonly utilized in serial port connections in a broad range of applications, such as industrial controls, telecommunications equipment, and networking systems.
Key Features
- Interface Type: The device supports RS-232 standards, ensuring compatibility with many serial communication protocols.
- Number of Drivers/Receivers: It includes two drivers and two receivers, allowing for full-duplex communication.
- Supply Voltage Range: Operates from a single 5V supply, making it suitable for use in many standard logic environments.
- Data Transfer Rates: Capable of supporting data rates up to 120 kbps, providing efficient serial communication.
- Electrostatic Discharge (ESD) Protection: Features ESD protection exceeding 3 kV, using the Human Body Model (HBM), which ensures robustness and reliability in harsh environments.
- Low Power Consumption: It has a low-power shutdown mode that significantly reduces power usage when the device is inactive.
- Temperature Range: Designed to operate over a wide temperature range, from -40°C to 85°C, making it suitable for industrial applications.
Package and Quality
The SN75C1168PWR comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring performance and durability in a variety of settings.
Applications
Due to its versatility and reliability, the SN75C1168PWR is an excellent choice for use in point-of-sale terminals, computer peripheral interfacing, and other serial data communication systems that require full-duplex bidirectional communication. Its robust design makes it particularly well-suited for industrial environments where electrical noise and long-distance communication are common challenges.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer service for more information on the SN75C1168PWR.