The SN75C1168PW is a robust, dual-line driver and receiver pair designed by Texas Instruments to meet the stringent requirements of the RS-232 communication protocol. This integrated circuit is specifically engineered to operate with a single 5V power supply, making it a versatile solution for serial communication in a wide range of applications.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Supply Voltage: 5V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-16
- ESD Protection: Integrated ESD protection ensures the longevity and reliability of the device under harsh electrical environments.
- Low-Power Shutdown Mode: A built-in low-power shutdown mode significantly reduces power consumption when the device is not in active use.
Applications
The SN75C1168PW is suitable for a variety of applications that require reliable data transmission and reception. Its applications include but are not limited to:
- Point-of-sale terminals
- Telecommunications
- Data acquisition systems
- Industrial control systems
- Networking equipment
Product Benefits
With its dual driver/receiver configuration, the SN75C1168PW allows for full-duplex communication, making it ideal for applications that demand simultaneous two-way data transmission. The device's small form factor TSSOP-16 package ensures a compact footprint on PCBs, providing space-saving benefits without compromising performance. Additionally, the integrated ESD protection shields the device from electrostatic discharges, enhancing system reliability and reducing the risk of damage during handling and operation.
Quality and Support
Texas Instruments is known for its commitment to quality, and the SN75C1168PW is no exception. Customers can expect a high-performance product backed by Texas Instruments' rigorous testing and quality control processes. Moreover, technical support and comprehensive documentation are readily available, assisting designers in integrating this component into their systems with ease.