The SN75ALS192N, manufactured by Texas Instruments, is a high-quality differential line driver designed for digital data transmission over twisted-pair or parallel-wire transmission lines. This integrated circuit is specifically engineered to meet the rigorous demands of fast point-to-point data communication systems.
Key Features
- High-Speed Operation: The SN75ALS192N is capable of operating at high speeds, making it suitable for applications requiring fast data transfer rates.
- Improved Signal Integrity: Differential signaling helps to minimize electromagnetic interference (EMI) and crosstalk, thus maintaining signal integrity over longer distances.
- Low Power Consumption: Designed with power efficiency in mind, the SN75ALS192N consumes less power, which is beneficial for energy-sensitive applications.
- Wide Operating Range: The device can function within a wide range of supply voltages, accommodating various system requirements.
Applications
The SN75ALS192N is versatile and can be used in a multitude of applications, including but not limited to:
- Digital data transmission systems
- High-speed network communications
- Telecommunications equipment
- Industrial control and automation
Technical Specifications
The technical specifications of the SN75ALS192N include:
- Operating Voltage Range: 4.5 V to 5.5 V
- Propagation Delay Time: Typically 10 ns
- Operating Temperature Range: 0°C to 70°C
- Package Type: PDIP (Plastic Dual In-line Package)
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN75ALS192N is built to the highest standards, ensuring stable performance and durability for critical applications. Each device undergoes rigorous testing to guarantee it meets TI's stringent quality criteria.
Ordering and Packaging
The SN75ALS192N is available for order in various quantities and packaging options to suit the needs of both small-scale projects and large-volume production. For detailed ordering information and options, please refer to the Texas Instruments website or contact their sales representatives.