Product Overview: SN75ALS176ADRE4
The SN75ALS176ADRE4 is a differential bus transceiver designed by Texas Instruments to provide bidirectional communication for balanced transmission lines. It is part of the industry-standard 75176 line, operating as an integrated circuit that facilitates high-speed, half-duplex communication over long distances and in electrically noisy environments. This makes it an ideal component for applications such as industrial networks, telecommunication systems, and data acquisition units.
Key Features
- Interface Type: Differential Bus Transceiver
- Signaling Rate: Capable of achieving signaling rates up to 10 Mbps, providing efficient data transfer for a range of applications.
- Power Supply: Operates from a single 5V power supply, simplifying the power design of the system.
- Electrostatic Discharge (ESD) Protection: Features robust ESD protection, ensuring reliability and longevity even in environments where static discharges may occur.
- Temperature Range: Designed to operate over a wide temperature range, making it suitable for industrial applications.
- Package: Available in a SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.
Applications
The versatility of the SN75ALS176ADRE4 allows it to be used in a variety of applications, including but not limited to:
- Industrial control and factory automation
- Fieldbus networks such as PROFIBUS, MODBUS, and others
- Telecommunication systems
- Data acquisition systems
- High-speed data communication in noisy environments
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75ALS176ADRE4 is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.