EN
  • EN
  • DE

LMX2492RTWR

Part No LMX2492RTWR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC HIGH FREQ PLL 24WQFN / Low Noise Fractional N PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 14GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Part Number Series LMX249
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814424-LMX2492RTWR
Ultra Librarian 3D Model Ultra Librarian LMX2492RTWR CAD Model

Description

The LMX2492RTWR from Texas Instruments is a high-performance, low-noise wideband frequency synthesizer that integrates a delta-sigma fractional-N PLL (phase-locked loop), advanced FSK (frequency-shift keying) modulation, and a variety of features designed to deliver a versatile solution for complex RF systems. Ideal for applications in wireless infrastructure, test and measurement equipment, and satellite communication systems, the LMX2492RTWR is engineered to provide precision and flexibility.

Key Features:

  • Wide Frequency Range: Capable of generating frequencies from 10 MHz to 14 GHz, making it suitable for a broad range of RF applications.
  • High Performance: Features a high phase detector frequency of 400 MHz and ultra-low noise, which is essential for maintaining signal integrity in communication systems.
  • FSK Modulation: Supports advanced FSK modulation with programmable modulation depth and rates, enabling it to be used in digital communication systems requiring frequency modulation.
  • Programmable: Includes a dual PLL structure with programmable denominators, allowing for fine frequency resolution and easy integration into various system designs.
  • Integrated VCO: Comes with an integrated voltage-controlled oscillator (VCO), reducing the need for external components and simplifying the design process.
  • Power Management: Offers advanced power management features, including a low-power mode, to optimize power consumption for battery-powered devices.

Package and Quality:

The LMX2492RTWR is available in a compact 24-pin WQFN package, which is designed to minimize board space and is suitable for high-density mounting. Texas Instruments ensures high-quality standards, and the device is manufactured to deliver reliable performance in demanding environments.

Design Support:

To facilitate design and development, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. Additionally, evaluation modules (EVMs) are available for testing and prototyping, enabling designers to rapidly implement the LMX2492RTWR into their projects.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6335 $65.2670
4+ $26.7762 $107.1048
6+ $25.9394 $155.6364
8+ $25.1027 $200.8216
11+ $24.2659 $266.9249
14+ $21.7557 $304.5798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess