EN
  • EN
  • DE

SN75ALS174AN

Part No SN75ALS174AN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 4/0 Driver - RS422, RS485 16-PDIP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name 75ALS174
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-9952-5, -SN75ALS174ANE4, 296-9952-5-NDR, -296-9952-5-ND, SN75ALS174ANE4-ND, -SN75ALS174AN-NDR, SN75ALS174ANE4, -SN75ALS174ANE4-NDR, 296-9952-5
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896830-SN75ALS174AN
Ultra Librarian 3D Model Ultra Librarian SN75ALS174AN CAD Model

Description

The SN75ALS174AN is a robust quadruple differential line driver designed by Texas Instruments, renowned for their innovative and reliable semiconductor products. This integrated circuit is part of the SN75ALS series and comes in a standard 16-pin DIP (Dual In-line Package), making it suitable for a wide range of applications in digital communication systems.

Featuring four differential line drivers with 3-state outputs, the SN75ALS174AN is capable of delivering exceptional performance while operating over a broad voltage range. It is designed to meet the requirements of the ANSI TIA/EIA-422-B and ITU-T V.11 standards, which makes it highly compatible with various industry-standard protocols and ensures interoperability in complex systems.

The device offers a slew rate control feature that allows users to select either fast or slow rates, thereby enabling optimal trade-offs between speed and power consumption for different application needs. This flexibility makes the SN75ALS174AN suitable for high-speed data transmission while still being energy-efficient.

With its built-in protection against damage caused by electrostatic discharge (ESD), the SN75ALS174AN ensures a high level of reliability and longevity in harsh environments. This ESD protection, along with the device's wide common-mode voltage range, contributes to its robust performance in electrically noisy conditions.

Key specifications of the SN75ALS174AN include its capability to operate from a single 5V supply, which simplifies power supply design. It also features low power consumption, with a typical supply current of only 19 mA. Its operating temperature range from 0°C to 70°C allows for use in various environmental conditions without compromising performance.

Whether used in industrial control systems, networking equipment, or data communication interfaces, the SN75ALS174AN from Texas Instruments stands out for its reliability, flexibility, and ease of integration into existing designs. It is a testament to Texas Instruments' commitment to providing high-quality components for the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess