EN
  • EN
  • DE

2W08G

Part No 2W08G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description SINTERED GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 800V 2A WOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 2A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Circular, WOG
Supplier Device Package WOG
Family Part Number 2W08
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1127917-2W08G
Manufacturer Homepage www.zowie.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2W08G CAD Model

Description

The 2W08G is a single-phase glass passivated bridge rectifier from Diodes Incorporated, known for its high efficiency and reliability. This electronic component is designed to convert an alternating current (AC) input into a direct current (DC) output, a process essential in many power supply applications.

Key Features

  • High Surge Current Capability: The 2W08G is capable of handling high surge currents, making it suitable for applications that experience short bursts of high current.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures higher efficiency and lower thermal resistance, which can be crucial in reducing operating costs and improving product lifespan.
  • Maximum Repetitive Peak Reverse Voltage: With a rating of 800V, this bridge rectifier can handle a substantial amount of voltage, making it versatile for various applications.
  • High Case Dielectric Strength: The 2W08G offers a high case dielectric strength of 1500VRMS, providing additional insulation and enhancing its durability in challenging electrical environments.
  • Through-Hole Mounting: Designed for through-hole mounting, this component is easy to install on printed circuit boards, which is beneficial for both prototyping and mass production.

Applications

The 2W08G is suitable for a wide range of applications, including:

  • Power supplies
  • Adapters
  • Lighting systems
  • Home appliances
  • Office machines
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The 2W08G bridge rectifier is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and reliability. This component is an excellent choice for designers seeking a robust, efficient, and long-lasting solution for their rectification needs.

You May Also Be Interested in

Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 600V 3.4A BU
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 600V 10A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Lowest to $51.2819
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 27A FO-B
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 6A D-72
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess