EN
  • EN
  • DE

TPS71202MDRCTEP

Part No TPS71202MDRCTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL, 250-mA OUTPUT, ULTRA-LOW NOISE, HIGH PSRR, LOW-DROPOUT LINEAR REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.2V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.4V @ 500mA
Output Current 250mA
Operating Supply Current 250μA ~ 600μA
PSRR 59dB ~ 54dB (120Hz)
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Win Source Part Number 1273125-TPS71202MDRCTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS71202-EP
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS71202MDRCTEP CAD Model

Description

The TPS71202MDRCTEP is a high-performance, adjustable low-dropout regulator (LDO) from Texas Instruments, designed to meet the rigorous demands of space, military, and high-reliability industrial applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been optimized for mission-critical applications and environments where performance and durability are paramount.

Key Features

  • Voltage Regulation: Offers a wide range of adjustable output voltages, making it a versatile choice for various applications.
  • Low Dropout: Its low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving efficiency.
  • High Accuracy: Delivers precise voltage regulation, maintaining stable output even under changing load conditions.
  • Thermal Protection: Equipped with thermal shutdown and overcurrent protection mechanisms to safeguard the device and the system it powers.
  • Radiation Tolerance: Designed to withstand radiation effects, making it suitable for space and satellite applications.

Applications

The TPS71202MDRCTEP is ideal for powering sensitive analog circuits, microprocessors, and digital interfaces. Its robustness and reliability make it well-suited for:

  • Space systems and satellites
  • Military equipment
  • Avionics and aerospace instrumentation
  • High-reliability industrial applications

Package and Quality

The device is available in a compact, surface-mount package, which is designed for space-saving on printed circuit boards. It is characterized for operation over a wide temperature range, which ensures consistent performance in extreme environments. Furthermore, the TPS71202MDRCTEP is manufactured to meet the stringent quality standards of Texas Instruments' EP product line, including enhanced product traceability and extended product life cycles.

For detailed specifications, application notes, and support documentation, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2423 $52.9692
10+ $10.8654 $108.6540
15+ $10.5259 $157.8885
20+ $10.1864 $203.7280
26+ $9.8468 $256.0168
34+ $8.8282 $300.1588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess