EN
  • EN
  • DE

SN75ALS057DWRG4

Part No SN75ALS057DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256216-SN75ALS057DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75ALS057DWRG4 CAD Model

Description

Product Overview: SN75ALS057DWRG4

The SN75ALS057DWRG4 is a quint differential line driver designed by Texas Instruments, a renowned leader in the semiconductor industry. This advanced integrated circuit is engineered to meet the stringent requirements of high-speed data transmission systems. It is particularly well-suited for applications that demand robust performance in terms of signal integrity and noise immunity.

Key Features

  • High-Speed Operation: The SN75ALS057DWRG4 is capable of operating at high speeds, making it ideal for fast data communication protocols.
  • Differential Line Driver: It features a differential line driver that ensures reduced electromagnetic interference (EMI) and crosstalk, providing reliable data transmission even in electrically noisy environments.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, which helps to reduce the overall power budget of the system.
  • Wide Range of Applications: The versatility of the SN75ALS057DWRG4 makes it suitable for a broad array of applications, including digital data transmission, telecom infrastructure, and industrial control systems.
  • Thermal Shutdown Protection: It incorporates thermal shutdown protection to safeguard the device from damage due to overheating, thereby enhancing the product's reliability and lifespan.

Product Specifications

  • Package: The device is available in a wide-body SOIC (DWR) package, which facilitates easier mounting and soldering on printed circuit boards.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system design requirements.
  • Interface: The SN75ALS057DWRG4 is designed with a TTL-compatible interface, ensuring seamless integration with existing digital systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75ALS057DWRG4 is no exception, with rigorous testing and validation processes in place to ensure that it meets the highest standards of quality and reliability. This product is designed to perform consistently over a wide temperature range, making it a reliable choice for industrial and commercial applications.

Ordering and Packaging

Customers can order the SN75ALS057DWRG4 in tube or tape and reel packaging options, providing flexibility for both prototype development and mass production requirements. Detailed ordering and shipping information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2881 $51.0167
17+ $5.9800 $101.6600
26+ $5.7932 $150.6232
36+ $5.6063 $201.8268
47+ $5.4194 $254.7118
62+ $4.8588 $301.2456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess