EN
  • EN
  • DE

SN75976A2DGGG4

Part No SN75976A2DGGG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 9/9 56TSSOP / 9/9 Transceiver Half RS422, RS485 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 9/9
Duplex Half
Receiver Hysteresis 45 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN75976
Other Names TEXTISSN75976A2DGGG4,2156-SN75976A2DGGG4
Standard Package 35
MSL Level 2 (1 Year)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261456-SN75976A2DGGG4
Ultra Librarian 3D Model Ultra Librarian SN75976A2DGGG4 CAD Model

Description

The SN75976A2DGGG4 is a high-performance interface IC manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of TI's extensive line of interface devices, which are designed to facilitate reliable communication between various electronic components within a system.

Key Features

  • Interface Type: The SN75976A2DGGG4 offers a differential interface, providing robust communication with improved noise immunity.
  • Data Rate: It supports high-speed data transmission, ensuring efficient operation in applications requiring fast data exchange.
  • Supply Voltage: The device operates over a range of supply voltages, making it versatile for use in different system configurations.
  • Operating Temperature: This product is designed to operate reliably within a wide temperature range, suitable for industrial environments.
  • Package: It comes in a compact and robust package, which is ideal for space-constrained applications.

Applications

The SN75976A2DGGG4 is suitable for a variety of applications, including:

  • Industrial control and automation systems
  • Telecommunication infrastructure
  • Data acquisition and signal processing equipment
  • Medical electronics
  • Automotive subsystems

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The SN75976A2DGGG4 is subjected to rigorous testing and quality control procedures, ensuring that it meets the stringent requirements of industrial and commercial applications.

Support and Resources

Customers can access a wealth of support and resources on the Texas Instruments website, including datasheets, application notes, and design tools. TI's customer support team is also available to assist with any technical inquiries or design challenges.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess