EN
  • EN
  • DE

LMH0002TMA

Part No LMH0002TMA
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description LMH0002 SMPTE 292M / 259M Serial Digital Cable Driver | IC CABLE DRIVER DGTL 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Serial Driver
Applications SMPTE 259M / 344M
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH0002
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201353-LMH0002TMA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH0002TMA CAD Model

Description

The LMH0002TMA is a high-performance Serial Digital Interface (SDI) cable driver designed by Texas Instruments to meet the rigorous demands of the broadcast video industry. This advanced semiconductor is specifically engineered to drive 75-ohm transmission lines (coaxial cables) with serial digital data rates of 270 Mbps to 1.485 Gbps, making it suitable for SD-SDI, HD-SDI, and DVB-ASI video applications.

Key Features

  • Supports SMPTE 259M, SMPTE 292M, and SMPTE 344M standards.
  • Capable of driving long coaxial cables with excellent signal integrity.
  • Operates over a wide supply voltage range from 3.3V to 5V.
  • Low power consumption for energy-efficient designs.
  • Adjustable output amplitude and pre-emphasis to optimize performance over various cable lengths.
  • Power-down feature for additional power savings when not in use.
  • Lock detect feature to monitor input signal presence.

Applications

The LMH0002TMA is ideal for a variety of applications within the broadcast video sector, including:

  • Professional video cameras and monitors
  • Video switchers and routers
  • Video signal distribution and conversion
  • Video editing and production equipment

Product Quality and Support

Texas Instruments is renowned for its commitment to quality and reliability, and the LMH0002TMA is no exception. It is built to the highest standards to ensure consistent performance and longevity. TI provides comprehensive technical support for its products, including detailed datasheets, application notes, and design resources to assist engineers in integrating the LMH0002TMA into their designs.

Availability

The LMH0002TMA is available in a compact 16-pin TSSOP package, making it suitable for space-constrained applications. It is also offered in tape and reel packaging options to facilitate automated manufacturing processes.

For more information, technical specifications, or to order the LMH0002TMA, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1723 $55.0338
14+ $7.5260 $105.3640
21+ $7.2909 $153.1089
29+ $7.0557 $204.6153
37+ $6.8205 $252.3585
50+ $6.1149 $305.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess