EN
  • EN
  • DE
  • IT

SN75469N

Part No SN75469N
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.6V @ 500μA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 122106-SN75469N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian SN75469N CAD Model

Description

The SN75469N is a high-voltage, high-current Darlington transistor array from Texas Instruments designed for interfacing between low-level logic circuitry and multiple peripheral power loads. This integrated circuit (IC) is particularly well-suited for applications that require the direct driving of lamps, relays, printer hammers, or solenoids from digital logic circuits like microprocessors, microcontrollers, or TTL logic.

Key Features

  • High-Voltage Outputs: The SN75469N can handle output voltages up to 50V, making it ideal for a wide range of applications that require interfacing with high-voltage components.
  • High-Current Sink: Each of the Darlington pairs in the SN75469N can sink currents up to 500mA, providing enough drive for many types of loads without the need for external power transistors.
  • Integrated Suppression Diodes: Built-in clamping diodes are provided for inductive transient suppression, which is essential for controlling inductive loads such as relays and solenoids.
  • Multiple Darlington Pairs: The device contains seven Darlington pairs, each capable of driving a separate load, thus offering flexibility in controlling multiple outputs.

Applications

The SN75469N is versatile and can be used in a variety of applications, including:

  • Industrial controls
  • Relay drivers
  • LED displays
  • Stepper motors
  • Printers
  • Vending machines

Technical Specifications

Parameter Value Output Voltage (max) 50V Output Current (per channel) 500mA Input Voltage (max) 30V Package Type DIP-16

The SN75469N is available in a 16-pin plastic DIP package, making it easy to integrate into a wide range of electronic systems. Its robust design and Texas Instruments' reputation for quality make it a reliable choice for designers looking to drive high-power loads with digital logic signals.

You May Also Be Interested in

TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9116 $53.2044
21+ $4.8506 $101.8626
32+ $4.6990 $150.3680
44+ $4.5474 $200.0856
57+ $4.3958 $250.5606
77+ $3.9411 $303.4647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 535 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess