EN
  • EN
  • DE
  • IT

SN75372P

Part No SN75372P
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8DIP  /  Low-Side Gate Driver IC Inverting 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tube
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.75V ~ 5.25V, 4.75V ~ 24V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 500mA, 500mA
Input Type Inverting
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 75372
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-3361-5,-296-3361-5-ND,-SN75372P-NDR,296-3361-5,-SN75372PE4,-SN75372PE4-NDR
Standard Package 50
Win Source Part Number 1095248-SN75372P
Ultra Librarian 3D Model Ultra Librarian SN75372P CAD Model

Description

The SN75372P is a high-quality dual peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide reliable interface and driver solutions for a wide range of applications. The SN75372P is well-suited for driving a variety of loads, including relays, solenoids, and other high-current/high-voltage devices.

Key Features

  • Dual Independent Drivers: The SN75372P contains two separate driver channels, allowing for the control of two different devices or for the use in applications requiring complementary drive signals.
  • High-Voltage Outputs: With output voltage capabilities that can handle up to 30V, this driver is capable of driving a wide range of peripheral devices.
  • High-Current Handling: Each channel of the SN75372P can source up to 500 mA, making it suitable for driving devices that require significant power.
  • Flexible Supply Voltage: The device operates over a wide range of supply voltages, from 4.75V to 30V, providing versatility in different system designs.
  • Protection Features: Built-in protection features include output clamp diodes, which are essential for inductive load driving and help to safeguard the device from voltage spikes.

Applications

The versatility of the SN75372P makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Industrial controls
  • Relay drivers
  • Solenoid drivers
  • Motor controllers
  • Lamp drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75372P is no exception. It is built to meet the high standards of reliability and performance that customers expect from TI products. Whether for prototyping or for mass production, the SN75372P is a solid choice for designers looking for a robust driver solution.

Ordering Information

The SN75372P is available in a plastic DIP (Dual In-line Package) and is designated by the suffix 'P' in its part number. For detailed ordering and shipping information, please consult the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.5360
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.9830
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Diodes Incorporated
IC GATE DRV HALF-BRIDGE 8SO 2.5K
Lowest to $2.0841

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0909 $60.5454
14+ $8.2797 $115.9158
21+ $8.0209 $168.4389
29+ $7.7622 $225.1038
38+ $7.5034 $285.1292
50+ $6.7273 $336.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 963 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess