The SN7534051N is a high-performance dual peripheral driver designed and manufactured by Texas Instruments. This integrated circuit is part of the 7500 series and is specifically engineered to deliver optimal performance in a variety of digital systems. Its dual-line drivers are capable of driving high-current loads, making it ideal for interfacing with peripheral devices.
Key Features
- High-Voltage Outputs: The SN7534051N is capable of handling output voltages that are essential for driving peripheral devices.
- Dual Independent Drivers: It contains two independent drivers that allow for simultaneous operation, providing flexibility in application design.
- High-Current Drive: Each driver is capable of sourcing up to 40 mA of current, which is sufficient for a wide range of peripheral devices.
- Wide Supply Voltage Range: This device supports a broad range of supply voltages, making it versatile for use in various systems.
- Protection Features: The SN7534051N includes built-in protection features such as thermal shutdown and output clamp diodes, ensuring reliable operation and longevity.
Applications
The SN7534051N is suitable for a multitude of applications where high-current peripheral driving is required. It is commonly used in:
- Industrial Control Systems
- Motor Drivers
- Relay Drivers
- Buffer Drivers for Memory Address Registers
- Line Drivers for Data Communication
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.75V to 5.25V |
| Output Current (Iout) |
Up to 40 mA |
| Operating Temperature |
0°C to 70°C |
With its robust design and comprehensive features, the SN7534051N from Texas Instruments stands out as a reliable choice for driving a wide range of peripheral devices in your digital systems.