EN
  • EN
  • DE

MSP430F2272TRHAT

Part No MSP430F2272TRHAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 1080021-MSP430F2272TRHAT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian MSP430F2272TRHAT CAD Model

Description

Product Overview: MSP430F2272TRHAT

The MSP430F2272TRHAT is a powerful microcontroller unit (MCU) from Texas Instruments, renowned for its robust performance and low-power operation. Designed to cater to a wide range of applications, this MCU is part of the MSP430 family, which is highly regarded for its ease of use, flexibility, and integrated features that are ideal for portable and battery-powered applications.

Key Features

  • 16-bit RISC Architecture: The MSP430F2272TRHAT operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, providing a balanced trade-off between power consumption and processing speed, which is crucial for energy-sensitive applications.
  • Low Power Consumption: This MCU is designed with Texas Instruments' low-power expertise, offering multiple power-saving modes that significantly extend battery life and reduce energy costs.
  • Integrated Digital and Analog Peripherals: It comes with a variety of built-in peripherals including a 10-bit analog-to-digital converter (ADC), digital I/O ports, timers, and a serial communication interface. These features enable the MCU to interface with sensors, actuators, and other devices without the need for additional components.
  • In-System Programmable Memory: The MSP430F2272TRHAT boasts 32KB of flash memory and 1KB of RAM, allowing for in-system programming and sufficient space for complex applications and data storage.
  • Wide Operating Temperature Range: This device is designed to operate reliably across a broad temperature range, making it suitable for industrial and outdoor environments.

Applications

The MSP430F2272TRHAT is versatile and can be used in a variety of applications, including:

  • Smart meters
  • Portable medical devices
  • Energy harvesting systems
  • Consumer electronics
  • Automation and control systems

This microcontroller is available in a 40-pin QFN package, providing a compact footprint for space-constrained applications. The MSP430F2272TRHAT is also supported by Texas Instruments' comprehensive development tools, software libraries, and reference designs, which help accelerate product development and bring innovative products to market faster. With its combination of low power consumption, rich features, and broad application support, the MSP430F2272TRHAT is an excellent choice for designers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0818 $56.5726
16+ $6.6313 $106.1008
24+ $6.4240 $154.1760
33+ $6.2168 $205.1544
42+ $6.0096 $252.4032
56+ $5.3879 $301.7224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess