EN
  • EN
  • DE

SBT80-10Y-DL-E

Part No SBT80-10Y-DL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V SMPFD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 800mV @ 3A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 50V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SMP-FD
Win Source Part Number 064128-SBT80-10Y-DL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SBT80-10Y-DL-E CAD Model

Description

The SBT80-10Y-DL-E is a high-performance, energy-efficient silicon carbide (SiC) Schottky barrier diode designed by ON Semiconductor, a leader in semiconductor solutions. This diode is engineered to deliver superior switching performance and higher reliability compared to traditional silicon devices. With its cutting-edge SiC technology, the SBT80-10Y-DL-E is an ideal choice for a wide range of power applications.

Key Features

  • Voltage Rating: The SBT80-10Y-DL-E features a reverse voltage rating of 800V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 10A, this diode can handle significant power levels, ideal for demanding environments.
  • Low Forward Voltage Drop: The device offers a low forward voltage drop, which results in reduced power losses and improved system efficiency.
  • High Switching Speed: The fast switching capability of the SBT80-10Y-DL-E minimizes energy loss during power conversion and improves the performance of power circuits.
  • Zero Reverse Recovery Time: The absence of reverse recovery time in this SiC Schottky diode reduces switching losses and enhances the efficiency of power converters.
  • Temperature Resilience: Capable of operating at high temperatures, the SBT80-10Y-DL-E maintains its performance even under thermal stress, ensuring reliability in harsh conditions.

Applications

The SBT80-10Y-DL-E is well-suited for a variety of applications where efficiency and high-speed switching are critical. These include:

  • Power supply units
  • Solar inverters
  • Electric vehicle (EV) charging stations
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)

Quality and Reliability

ON Semiconductor is committed to delivering products of the highest quality and reliability. The SBT80-10Y-DL-E is no exception, with its robust design and rigorous testing ensuring consistent performance and longevity. This diode is a testament to ON Semiconductor's dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8716 $69.3580
11+ $11.3814 $125.1954
16+ $11.0256 $176.4096
22+ $10.6699 $234.7378
28+ $10.3142 $288.7976
38+ $9.2481 $351.4278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess