Product Description: Texas Instruments SN75188NS-EL20
The SN75188NS-EL20 is a high-quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, tests, and sells analog and embedded processing chips. This product is a testament to the company's commitment to innovation, precision, and quality in all its offerings.
The SN75188NS-EL20 is a quadruple line driver designed to meet the stringent requirements of fast data transmission and high signal integrity. It is specifically designed to provide the necessary output swing to meet the stringent requirements of high-speed data transmission systems. It is particularly suitable for digital data transmission in various applications such as data processing and telecommunications systems.
This product features a wide supply voltage range from 4.5V to 5.5V and is capable of driving up to 10 low-power Schottky TTL loads. It also includes an enable function that can be used to disable the outputs, making it possible to tie several line drivers together on the same line. The SN75188NS-EL20 is characterized for operation from 0°C to 70°C, ensuring reliable performance in a broad range of environments.
Another remarkable feature of the SN75188NS-EL20 is its high-impedance output state in power-off conditions, which helps prevent damaging current backflow into the device when it is powered down. This product is also designed for optimal power efficiency, reducing power consumption and contributing to the overall performance and longevity of the system.
As with all Texas Instruments products, the SN75188NS-EL20 is manufactured under strict quality control measures to ensure its performance and durability. It is available in a 20-pin plastic small-outline package, making it compact and easy to integrate into various systems.
In summary, the SN75188NS-EL20 from Texas Instruments is a reliable, high-performance quadruple line driver that is designed to meet the demands of high-speed data transmission systems. Its robust features and superior performance make it an excellent choice for a wide range of applications.