EN
  • EN
  • DE

SN75188

Part No SN75188
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256175-SN75188
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian SN75188 CAD Model

Description

The SN75188 from Texas Instruments is a versatile and robust quadruple line driver designed to interface data terminal equipment with data communications equipment. This integrated circuit is part of TI's extensive line of products aimed at digital communication and signaling. It is specifically engineered to operate with a 5V power supply, which is standard in many digital systems.

Key Features

  • Quad Line Drivers: The SN75188 features four independent line drivers in a single package, making it an efficient solution for applications requiring multiple driving channels.
  • Compatibility: This device is designed to be compatible with the industry-standard SN75188 specification, ensuring interoperability with a wide range of systems and equipment.
  • Power Supply: Operates on a single 5V power supply, common in digital logic circuits, which simplifies power management within the system.
  • Output Protection: The outputs are protected against short circuits, which enhances the robustness of the device in challenging environments.
  • Wide Operating Temperature Range: The SN75188 is designed to function across a broad temperature range, ensuring reliability and performance under varying conditions.

Applications

The SN75188 is suitable for a multitude of applications where reliable data transmission is required. It is commonly used in:

  • Telecommunication systems
  • Data acquisition systems
  • Computers and computer peripherals
  • Industrial control equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN75188 is no exception. It is fabricated using high-quality materials and subjected to rigorous testing to ensure it meets TI's stringent standards for performance and durability.

Ordering Information

To order the SN75188 or obtain more information about this line driver, customers can visit the Texas Instruments website or contact an authorized distributor. The SN75188 is available in various package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing flexibility for different design and mounting requirements.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess