EN
  • EN
  • DE
  • IT

SN75174DWRG4

Part No SN75174DWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1256152-SN75174DWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN75174
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75174DWRG4 CAD Model

Description

Product Overview: SN75174DWRG4 by Texas Instruments

The SN75174DWRG4 is a high-performance quadruple differential line driver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to meet the rigorous demands of balanced transmission lines, making it an ideal choice for applications where signal integrity and noise immunity are critical.

The device features four independent differential line drivers with 3-state outputs, each capable of handling high-speed data transmission with exceptional signal quality. The SN75174DWRG4 operates over a wide supply voltage range of 4.75V to 5.25V, which allows for flexible integration into various system designs. Its power consumption is optimized for efficiency, ensuring reliable performance without excessive energy expenditure.

Designed for bidirectional data communication on multipoint bus-transmission lines, the SN75174DWRG4 is compliant with the requirements of the TIA/EIA-422-B, TIA/EIA-485-A, and ITU recommendations V.11 and X.27. This compliance guarantees interoperability and adherence to industry standards, making it a versatile choice for a broad array of applications including telecommunications, networking, and industrial control systems.

The device is packaged in a 16-pin SOIC (DWR) package, offering a compact footprint for space-constrained applications. Its wide operating temperature range of -40°C to 85°C ensures reliable performance across diverse environmental conditions. Additionally, the SN75174DWRG4 features short-circuit protection and thermal shutdown for enhanced durability and longevity.

Texas Instruments' commitment to quality is evident in the SN75174DWRG4's design and manufacturing. It is a testament to the company's dedication to providing high-quality components that meet the stringent requirements of modern electronic systems. Whether you're designing a new system or upgrading an existing one, the SN75174DWRG4 is an excellent choice for ensuring robust, high-speed data transmission.

Key Features:

  • Quadruple Differential Line Driver with 3-State Outputs
  • Wide Supply Voltage Range: 4.75V to 5.25V
  • Meets or Exceeds TIA/EIA-422-B, TIA/EIA-485-A, ITU V.11 and X.27 Standards
  • Operates from -40°C to 85°C
  • Short-Circuit Protection and Thermal Shutdown
  • 16-Pin SOIC (DWR) Package for Compact Footprint

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9112 $52.4016
42+ $2.3887 $100.3254
65+ $2.3141 $150.4165
90+ $2.2394 $201.5460
116+ $2.1648 $251.1168
155+ $1.9408 $300.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,757 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess