EN
  • EN
  • DE
  • IT

OZ9905GN-B1-0-TR

Part No OZ9905GN-B1-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833209-OZ9905GN-B1-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ9905GN-B1-0-TR CAD Model

Description

The OZ9905GN-B1-0-TR is a highly integrated backlight controller designed for LCD panels utilizing Cold Cathode Fluorescent Lamps (CCFLs). Manufactured by O2Micro, this controller offers precise control and protection features crucial for maintaining optimal display performance and reliability.

Applications

  • LCD Monitors
  • LCD TVs
  • Notebook computers
  • Industrial displays

Features

  • High-Efficiency PWM Control: Ensures efficient power conversion for driving CCFLs, minimizing energy consumption.
  • Integrated Dimming Control: Provides versatile dimming options, including analog and burst dimming, for brightness adjustment.
  • Comprehensive Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), short-circuit protection (SCP), and open-lamp protection to prevent damage to the CCFLs and the controller itself.
  • Soft-Start Function: Limits inrush current during startup to reduce stress on components and improve system reliability.
  • Wide Input Voltage Range: Accommodates various power supply configurations.
  • Transformer Driver: Designed to drive external transformers for optimal CCFL performance.

Benefits

  • Enhanced Display Performance: Provides stable and regulated power to CCFLs, resulting in consistent brightness and color accuracy.
  • Improved System Reliability: Comprehensive protection features prevent damage from electrical faults, extending the lifespan of the LCD panel and backlight system.
  • Reduced Power Consumption: High-efficiency PWM control minimizes energy waste, lowering operating costs and reducing environmental impact.
  • Flexible Dimming Control: Versatile dimming options allow users to customize the display brightness to their preference and ambient lighting conditions.
  • Simplified Design and Integration: Integrated features reduce component count and simplify the design process.

Additional Details

The OZ9905GN-B1-0-TR is optimized for use in a variety of LCD backlight applications. It is generally used with an external MOSFET to drive the CCFL transformer. The 'TR' suffix indicates that it is supplied in tape and reel packaging for automated assembly. For specific operating characteristics, refer to the device's datasheet.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess