EN
  • EN
  • DE
  • IT

OZ554ALN-B1-0-TR

Part No OZ554ALN-B1-0-TR
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833168-OZ554ALN-B1-0-TR
Ultra Librarian 3D Model Ultra Librarian OZ554ALN-B1-0-TR CAD Model

Description

The OZ554ALN-B1-0-TR is a highly integrated and efficient backlight controller IC manufactured by O2Micro. This controller is designed primarily for driving LED backlights in LCD panels, commonly found in notebook computers, monitors, and other display applications. It integrates multiple functions to provide a compact and cost-effective solution for backlight control.

Applications:

  • Notebook Computers: Providing efficient backlight control for laptop displays.
  • LCD Monitors: Controlling the LED backlight in desktop LCD monitors.
  • Portable Media Players: Driving backlights in portable devices with LCD screens.
  • Automotive Displays: Managing backlight in car infotainment systems.
  • Industrial Displays: Used in various industrial LCD display panels.

Features:

  • High Efficiency: Designed for optimal power efficiency to extend battery life in portable applications.
  • Integrated PWM Dimming: Provides precise dimming control through PWM (Pulse Width Modulation).
  • Over-Voltage Protection (OVP): Protects the LED backlight from damage due to voltage spikes.
  • Over-Current Protection (OCP): Limits current flow to prevent overheating and damage to the LEDs.
  • Short-Circuit Protection (SCP): Shuts down the IC in the event of a short circuit to prevent damage.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low, ensuring stable operation.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency design minimizes power consumption, prolonging battery life in portable devices.
  • Enhanced Display Quality: Precise PWM dimming allows for smooth and accurate brightness control, improving display quality.
  • Reliable Operation: Comprehensive protection features ensure stable and reliable operation, even under adverse conditions.
  • Reduced System Cost: Integration of multiple functions reduces the number of external components required, lowering system cost.
  • Simplified Design: Easy to integrate into existing designs, simplifying the development process.

Additional Details:

The OZ554ALN-B1-0-TR typically operates from a wide input voltage range, making it suitable for various power supply configurations. The PWM dimming frequency is adjustable to optimize performance for different display types. It integrates a boost converter to generate the necessary voltage for driving the LED backlight string. The IC is designed to meet stringent EMI (Electromagnetic Interference) requirements.

Furthermore, the thermal management features of the OZ554ALN-B1-0-TR ensure that the IC operates within safe temperature limits, even under high load conditions. Its robust design and protection features contribute to the overall reliability and longevity of the display system.

You May Also Be Interested in

Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess