The SN75160AN is an advanced integrated circuit developed and manufactured by Texas Instruments, a leading global semiconductor company. This product is part of Texas Instruments' renowned SN family, which is known for its high performance and reliability.
The SN75160AN is an 8-bit unit load octal bus transceiver. It is designed with the latest technology to facilitate the transfer of data between two buses. The octal bus transceiver provides the necessary drive to transmit data over long cable distances, making it an ideal solution for various data communication systems.
One of the key features of the SN75160AN is its high-speed functionality. It operates at a typical shift rate of 20MHz, ensuring fast and efficient data transmission. This makes it suitable for use in high-speed data processing systems, where speed is paramount.
The SN75160AN is also designed for low power consumption. It operates with a typical supply voltage of 4.75V to 5.25V, ensuring energy efficiency. This feature makes it an environmentally friendly option and can contribute to the overall reduction of energy costs in your system.
The product is packaged in a 20-Pin PDIP, which allows for easy integration into various systems. It also features a wide operating temperature range (-40°C to 85°C), making it suitable for use in diverse environments.
The SN75160AN is built to Texas Instruments' high standards of quality and reliability. It is designed to deliver consistent performance, even under challenging conditions. This makes it a dependable choice for your data transmission needs.
In conclusion, the SN75160AN from Texas Instruments is a high-speed, energy-efficient, and reliable solution for data transmission. Whether you're designing a new system or upgrading an existing one, the SN75160AN is an excellent choice that can meet your data transmission requirements.