EN
  • EN
  • DE

SN74VMEH22501DGVR

Part No SN74VMEH22501DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 8 BIT UNIVERSAL BUS TRANSCEIVER AND TWO 1 BIT BUS TRANSCEIVERS WITH SPLIT LVTTL PORT FEEDBACK PATH AND 3 STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74VMEH
Packaging Reel - TR
Logic Type Universal Bus Transceiver
Number of Circuits 8-Bit and Dual 1-Bit
Current - Output High, Low 12mA, 12mA; 48mA, 64mA
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Manufacturer Homepage www.ti.com
Win Source Part Number 716350-SN74VMEH22501DGVR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74VMEH22501
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74VMEH22501DGVR CAD Model

Description

SN74VMEH22501DGVR by Texas Instruments

The SN74VMEH22501DGVR is a versatile and high-performance bus transceiver and voltage translator from Texas Instruments designed to meet the demanding requirements of high-speed data communication systems. This device is part of the VMEbus (Versa Module Europa bus) family, which is commonly used in industrial, commercial, and military applications where reliability and robustness are of paramount importance.

Key Features

  • High-Speed Operation: The SN74VMEH22501DGVR is capable of facilitating fast data transfer rates, making it suitable for applications requiring quick data throughput.
  • Dual Supply Voltages: This transceiver operates with dual supply voltages, allowing for translation between different logic levels and ensuring compatibility with a range of devices.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which is crucial for reducing overall system energy consumption.
  • Robust Packaging: The device comes in a compact TVSOP (Thin Very Small Outline Package) that is ideal for space-constrained applications.
  • Wide Operating Temperature Range: It can operate over an industrial temperature range, which ensures reliable performance under varying environmental conditions.

Applications

The SN74VMEH22501DGVR is suitable for a variety of applications, including:

  • Industrial control systems
  • Data communication equipment
  • Embedded systems
  • Signal bridging in mixed-voltage systems

Product Specifications

Parameter Value Data Rate High-Speed Supply Voltage Dual Voltage Operating Temperature Industrial Range Package Type TVSOP

For engineers and designers looking for a reliable bus transceiver with voltage translation capabilities, the SN74VMEH22501DGVR from Texas Instruments is an excellent choice that combines performance with durability.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6800 $51.4800
23+ $4.3838 $100.8274
36+ $4.2357 $152.4852
51+ $3.9395 $200.9145
66+ $3.7914 $250.2324
83+ $3.6433 $302.3939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess