SN74SSTU32864GKER - Texas Instruments 25-Bit Configurable Registered Buffer
The SN74SSTU32864GKER is a versatile, high-performance registered buffer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to meet the demands of high-speed signal processing and data management in advanced computing and digital systems.
The SN74SSTU32864GKER operates as a 25-bit configurable registered buffer with a 1.8-V configurable registered buffer with parity, designed for 0.65-V to 1.95-V V<sub>CC operation. The device is organized as a 14-bit 1:2 or a 25-bit 1:1 configurable registered buffer with parity. This flexibility allows system designers to use the buffer in various configurations, making it an ideal choice for a wide array of applications, including servers, workstations, data storage, and telecommunications equipment.
One of the key features of the SN74SSTU32864GKER is its support for high-speed data transfer, which is facilitated by its SSTL_18-compatible I/Os. The device also offers a clock-enable (CLKEN) function to allow the clock to be disabled, thus reducing power consumption when the device is not in use. Furthermore, the SN74SSTU32864GKER supports a fail-safe feature that ensures the outputs are in a high-impedance state during power-up, power-down, or when V<sub>CC is below V<sub>POR.
For enhanced data integrity, the SN74SSTU32864GKER incorporates a parity test feature. This allows the system to check the integrity of the data and maintain reliable operation, which is crucial in applications where data accuracy is paramount. The device is available in a 96-ball BGA (GKE) package, ensuring a compact footprint for space-constrained applications.
Overall, the Texas Instruments SN74SSTU32864GKER registered buffer offers a combination of high-speed performance, configuration flexibility, and data integrity features, making it a robust solution for designers looking to optimize their high-speed digital systems.
- Part Number: SN74SSTU32864GKER
- Manufacturer: Texas Instruments
- Package: 96-ball BGA (GKE)
- Supply Voltage: 0.65 V to 1.95 V
- Configuration Options: 14-bit 1:2 or 25-bit 1:1
- Interface: SSTL_18-compatible I/Os
- Special Features: Clock-enable function, fail-safe high-impedance outputs, parity test