EN
  • EN
  • DE

SN74S64

Part No SN74S64
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-2-3-2 INPUT AND-OR-INVERT GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256081-SN74S64
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74S64 CAD Model

Description

Product Overview: SN74S64 from Texas Instruments

The SN74S64 from Texas Instruments is a high-performance integrated circuit that belongs to the 74S series, known for its fast switching speeds and TTL (Transistor-Transistor Logic) compatibility. This particular chip is designed to meet the demands of complex digital systems requiring high-speed and reliable logic operations.

The SN74S64 is characterized by its 4-2-3-2 input AND-OR-INVERT gates, which provide the user with a versatile logic tool to implement a variety of combinational logic functions. It is commonly used in applications such as data processing, control systems, and communication equipment, where precise and efficient logic operations are critical.

This integrated circuit comes in a standard 14-pin plastic DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as permanent PCB (Printed Circuit Board) installations. Its operating voltage ranges from 4.75V to 5.25V, with a typical voltage of 5V, aligning with the standard TTL power supply levels.

Texas Instruments has engineered the SN74S64 with several features to ensure its reliability and ease of use. These features include:

  • High-Speed Performance: The SN74S64 is designed to operate at high speeds, minimizing propagation delay times and increasing the efficiency of the overall system.
  • Low Power Consumption: Despite its fast operation, the chip is designed to consume minimal power, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring stability and functionality under varying environmental conditions.
  • Compatibility: It is fully compatible with other TTL logic families, allowing for seamless integration into existing systems without the need for additional interfacing components.

In summary, the SN74S64 from Texas Instruments is a robust, high-speed logic gate IC that offers designers a reliable and efficient solution for implementing complex logic functions in a wide array of digital systems.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess