Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Product Status Obsolete
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Isolated
Power - Output 10.89 W
Voltage - Output 3.3V
Current - Output 3.3A
Voltage - Input 32V ~ 57V
Regulator Topology Flyback
Frequency - Switching 250kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM5070
Base Product Number LM5070
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991C1
HTSUS 9030.90.6600
Other Names LM5070AE EVAL-ND,LM5070AEEVAL
Standard Package 1
Win Source Part Number 1069172-LM5070AE EVAL
Ultra Librarian 3D Model Ultra Librarian LM5070AE EVAL CAD Model

Description

LM5070AE EVAL - Power Over Ethernet (PoE) Evaluation Module from Texas Instruments

The LM5070AE EVAL is a comprehensive evaluation module designed by Texas Instruments to facilitate the testing and development of Power Over Ethernet (PoE) applications. This evaluation board serves as an excellent tool for engineers and designers to explore the features and performance of the LM5070, a Power over Ethernet Powered Device (PD) interface and PWM controller integrated circuit.

Key Features of the LM5070AE EVAL:

  • Integrated PoE Interface: The board includes the LM5070 which integrates an IEEE 802.3af-compliant PoE interface and a current-mode DC-DC controller, simplifying the design of power conversion in Ethernet-powered applications.
  • Flexible Power Options: It supports a variety of input voltage ranges, making it suitable for a range of PoE applications. The device can operate with standard PoE input power, or can be configured to work with higher power PoE applications.
  • Adjustable Output: Users can adjust the output voltage and current to suit their specific application needs, providing a versatile platform for testing different power scenarios.
  • Protection Features: The evaluation board includes over-voltage, under-voltage, over-current, and thermal protection, ensuring the safe operation of the module under various conditions.
  • Diagnostic LEDs: Onboard LEDs provide immediate visual feedback for power status, indicating when the board is powered up and when it is delivering power to the load.
  • Easy-to-Use Interface: The module comes with convenient test points and jumper settings, allowing for easy measurement and modification of the circuit parameters.

Applications:

The LM5070AE EVAL module is ideal for developing a wide range of PoE applications including:

  • IP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controls

With its robust design and versatile features, the LM5070AE EVAL from Texas Instruments is an indispensable tool for engineers looking to harness the power of PoE technology in their next project. Whether for prototyping or educational purposes, this evaluation module provides a solid foundation for developing efficient, reliable PoE-powered devices.

You May Also Be Interested in

Texas Instruments
IC WIRELESS PWR TX 48VQFN
Lowest to $16.1159
ECAD model for BQ500110RGZR
Texas Instruments
High Performance Power Management Unit for Handset Applications | IC PMU FOR HANDSETS 81DSBGA
Lowest to $2.9014
ECAD model for LP3925RME-A/NOPB
Microchip Technology
Two Channel, Five Level, High Speed Ultrasound Driver IC | IC ULTRASOUND DRIVER 40VQFN
Need more? Email Us
ECAD model for MD1715K6-G
Texas Instruments
IC WIRELESS PWR RCVR 20QFN
Lowest to $1.5561
ECAD model for BQ51013BRHLR
Diodes Incorporated
IC ACDC PSR ACCEL SOT23
Lowest to $0.0894
ECAD model for AP4340SNTR-G1
Rohm Semiconductor
IC PWR SUPPLY TFT-LCD 40-HTSSOP
Need more? Email Us
ECAD model for BD8154EFV-E2
Fairchild/ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, PDSO20
Need more? Email Us
ECAD model for RC5060M
Rohm Semiconductor
AUTOMOTIVE PANEL POWER MANAGEMEN
Lowest to $3.0380
ECAD model for BM81810MUV-ME2
Rohm Semiconductor
BD6047AGUL PROTECTS THE DEVICES
Lowest to $1.8445
ECAD model for BD6047AGUL-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention