EN
  • EN
  • DE

MCP2155-I/P

Part No MCP2155-I/P
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description ItDA Standard Protocol Stack Controller Supporting DCE Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Protocol IRDA
Function Controller
Interface UART
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range -40°C ~ 125°C
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 1221005-MCP2155-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP2155
Introduction Date November 27, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MCP2155-I/P CAD Model

Description

Microchip Technology MCP2155-I/P Data Interface IC

The MCP2155-I/P from Microchip Technology is a versatile and robust data interface Integrated Circuit (IC) designed to facilitate serial data communication between a Universal Asynchronous Receiver Transmitter (UART) and an IrDA® standard infrared transceiver. This IC is particularly suited for applications that require infrared data communication and is compliant with the IrDA standard physical layer specifications.

The MCP2155-I/P acts as a bridge, converting UART serial streams into an IrDA-compliant infrared signal and vice versa. This functionality allows for seamless integration of infrared data communication capabilities into a wide range of electronic devices, such as PDAs, laptops, printers, and medical devices, without the need for complex redesigns or additional hardware.

Key features of the MCP2155-I/P include:

  • IrDA Standard Compliance: It supports data rates up to 115.2 kbps, ensuring compatibility with the latest IrDA physical layer standards.
  • Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications.
  • UART Interface: It offers a simple UART interface for easy connection to microcontrollers or processors, providing a serial input and output for full-duplex communication.
  • Flexible Voltage Range: The MCP2155-I/P operates over a wide voltage range, accommodating various system power supplies.
  • Small Form Factor: Housed in a PDIP package, the IC is compact and suitable for space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

The MCP2155-I/P is a reliable and cost-effective solution for adding infrared communication capabilities to a product. It simplifies the design process by minimizing the need for additional components and providing a straightforward interface for infrared data transfer. With Microchip Technology's reputation for quality and support, the MCP2155-I/P is an excellent choice for designers looking to implement IrDA standard communication in their applications.

You May Also Be Interested in

Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess