EN
  • EN
  • DE

CH7017A-T

Part No CH7017A-T
Manufacturer Chrontel,Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chrontel,Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820406-CH7017A-T
Ultra Librarian 3D Model Ultra Librarian CH7017A-T CAD Model

Description

The CH7017A-T is a display controller IC manufactured by Chrontel, Inc. It serves as a bridge between a digital graphics source, like a graphics processing unit (GPU), and various analog display devices such as TVs and monitors.

Applications

  • Set-Top Boxes: Converts digital video signals for display on analog TVs.
  • DVD Players: Outputs video to analog displays, ensuring compatibility with older televisions.
  • PC Graphics Cards: Provides legacy support for VGA and other analog outputs.
  • Embedded Systems: Integrates into embedded systems that require analog video output capabilities.
  • Industrial Displays: Used to interface with analog industrial monitors and displays.

Features

  • Digital-to-Analog Conversion: Converts digital RGB or YCbCr video signals to analog RGB or YPbPr.
  • Multiple Output Formats: Supports composite video, S-Video, and component video output formats.
  • High-Resolution Support: Supports various display resolutions, including standard definition (SD) and high definition (HD) resolutions.
  • Integrated DACs: Includes integrated digital-to-analog converters (DACs) for high-quality video output.
  • Macrovision Support: May include Macrovision copy protection support for DVD playback.
  • Power Management: Features power-saving modes to reduce power consumption.
  • Progressive and Interlaced Scan Conversion: Supports both progressive and interlaced scan modes.

Benefits

  • Compatibility with Analog Displays: Enables devices with digital video outputs to connect to older analog displays.
  • High-Quality Video Output: Integrated DACs ensure high-quality analog video signals.
  • Versatile Output Options: Supports multiple output formats for maximum compatibility.
  • Reduced System Cost: Integrated functionality reduces the need for external components.
  • Improved Power Efficiency: Power-saving modes minimize power consumption.
  • Legacy Support: Provides essential support for legacy display devices.
  • Enables Bridging: Bridges the gap between digital video sources and analog display technologies.

The CH7017A-T is a crucial component for systems needing to interface with analog displays. Its ability to convert digital video signals into various analog formats makes it a valuable solution for a wide range of applications, ensuring continued compatibility with legacy display devices.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess