Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel - TR
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 600% @ 1mA
Turn On / Turn Off Time (Typ) -, 250μs
Rise / Fall Time (Typ) 300μs, -
Input Type DC
Output Type Darlington
Output Voltage MAX 35V
Output Current per Channel 80mA
Voltage - Forward (Vf) (Typ) 1.1V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 1V
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 4-SMD, Gull Wing
Manufacturer Package 4-SOP (2.54mm)
Win Source Part Number 1265582-TCLD1000
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Family Name TCLD1000
Introduction Date November 19, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TCLD1000 CAD Model

Description

The TCLD1000 is an Isolator manufactured by Vishay Semiconductor Opto Division.

  • Output Type: Darlington
  • Input Type: DC
  • Package: 4-SMD, Gull Wing
  • Mounting Option: SMD
  • Voltage Isolation: 5000Vrms
  • Output Voltage MAX: 35V
  • Current Transfer Ratio: 600% @ 1mA
  • Vce Saturation: 1V
  • Supply and Demand Status: limited
  • Estimated EOL Date: 2022

You May Also Be Interested in

Lite-On Inc.
OPTOISOLTR 5KV DARLINGTON 4-DIP
Need more? Email Us
ECAD model for LTV-8141M
Fairchild/ON Semiconductor
OPTOISOLTR 7.5KV PHOTO FET 6-DIP
Need more? Email Us
ECAD model for H11F3VM
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8SMD
Lowest to $2.8366
ECAD model for HCPL-2530-500E
Fairchild/ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8SMD
Need more? Email Us
ECAD model for HCPL4503SM
Broadcom Limited
OPTOISOLATOR 5KV TRANSISTOR 4DIP
Lowest to $0.3664
ECAD model for HCPL-814-00AE
Vishay
OPTOISO 3.75KV DARLINGTON 4SOP
Lowest to $0.5860
ECAD model for SFH692AT
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $0.4666
ECAD model for VOS618A-2T
CEL
OPTOISOLATOR 3.75KV TRANS 4SMD
Lowest to $0.3661
ECAD model for PS2761-1-F3
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $0.6793
ECAD model for MCT5211M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4432 $50.9680
275+ $0.3637 $100.0175
430+ $0.3523 $151.4890
590+ $0.3410 $201.1900
760+ $0.3296 $250.4960
1,020+ $0.2955 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,682 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention