EN
  • EN
  • DE

ST7093-001

Part No ST7093-001
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343714-ST7093-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7093-001 CAD Model

Description

The ST7093-001 is a surface mount power inductor manufactured by Pulse Electronics. This inductor is designed for use in a variety of power supply applications where efficient energy storage and filtering are required. Its compact size and surface mount design make it suitable for high-density circuit board layouts.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Filtering applications
  • LED lighting

Features

  • Surface mount design for automated assembly
  • High current carrying capacity
  • Low DC resistance (DCR) for minimal power loss
  • Shielded construction to reduce electromagnetic interference (EMI)
  • Compact size
  • RoHS compliant

Benefits

  • Efficient Power Conversion: The low DCR of the ST7093-001 inductor minimizes power loss, leading to more efficient DC-DC conversion and improved overall system efficiency.
  • Reduced EMI: The shielded construction helps to contain electromagnetic interference, ensuring stable operation and preventing interference with other sensitive components.
  • Space Saving: The compact size allows for use in densely populated circuit boards, making it suitable for portable devices and space-constrained applications.
  • Reliable Performance: Designed and manufactured by Pulse Electronics, the ST7093-001 provides consistent and reliable performance in demanding power supply environments.
  • Easy Integration: The surface mount design simplifies the assembly process, reducing manufacturing costs and time.

Additional Details

The ST7093-001 inductor typically features a ferrite core material that provides high saturation current capability. The specific inductance value, saturation current, and DCR are available in the datasheet provided by Pulse Electronics. The operating temperature range and storage temperature range also can be found within the datasheet. It is crucial to consult the official datasheet for precise electrical characteristics and application guidelines to ensure optimal performance and reliability.

When selecting the ST7093-001 for a particular application, it is important to consider the inductor's current rating, inductance value, and operating frequency to ensure that it meets the specific requirements of the circuit. Proper thermal management may also be necessary to prevent overheating, especially in high-current applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5502 $58.6546
56+ $2.0929 $117.2024
86+ $2.0270 $174.3220
118+ $1.9623 $231.5514
153+ $1.8965 $290.1645
204+ $1.7002 $346.8408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,490 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess