EN
  • EN
  • DE

SN74S112ADRG4

Part No SN74S112ADRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 125 MHz
Max Propagation Delay @ V, Max CL 7ns @ 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 25 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74S1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258339-SN74S112ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74S112ADRG4 CAD Model

Description

The SN74S112ADRG4 from Texas Instruments is a high-performance, dual J-K negative-edge-triggered flip-flop integrated circuit. This device features individual J, K, clear, and clock inputs for each flip-flop. The clear function is synchronous; therefore, the timing of the clear input has to be considered in relation to the clock input to avoid erroneous operation.

Designed for use in controlling systems, counters, and toggle applications, the SN74S112ADRG4 provides a reliable solution for digital circuitry. The flip-flops change state on the falling edge of the clock pulse, and when the clock input is at either the high or low level, the J and K inputs can change without affecting the outputs, as the flip-flops are edge-triggered devices.

Key Features:

  • Logic Type: Dual J-K Negative-Edge-Triggered Flip-Flop
  • Supply Voltage Range: 4.75 V to 5.25 V, typically powered by a 5 V supply
  • Output Current: -20 mA to 20 mA, capable of driving a variety of loads
  • Package: Supplied in a compact 14-pin SOIC package
  • Operating Temperature: -55°C to 125°C, suitable for a wide range of environmental conditions
  • Functionality: Each flip-flop has independent J, K, clock, and clear inputs
  • Clear Input: Synchronous operation
  • Switching Speed: Fast switching times for high-speed applications

The SN74S112ADRG4 is characterized for operation over the full military temperature range of -55°C to 125°C. The device is offered in a small-outline package (DRG) which is designed for surface-mount technology, making it ideal for compact, high-density applications. With its proven reliability and Texas Instruments' commitment to quality, the SN74S112ADRG4 is a smart choice for designers who require a dependable flip-flop for their digital systems.

Whether you are designing a complex computing system or a simple timing circuit, the SN74S112ADRG4 provides the performance and features necessary for a successful implementation.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess