EN
  • EN
  • DE

SN65HVD55DRG4

Part No SN65HVD55DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 1Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 65HVD55
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261351-SN65HVD55DRG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD55DRG4 CAD Model

Description

Product Overview: SN65HVD55DRG4

The SN65HVD55DRG4 is a robust, 3.3-V half-duplex RS-485 transceiver designed by Texas Instruments to facilitate communication on balanced lines. It adheres to the TIA/EIA-485A standard, making it an ideal choice for industrial applications where long-distance data transmission is required, such as factory automation, building automation, and process control systems.

Key Features

  • Bus-Pin ESD Protection: The device boasts an impressive 16-kV human-body model (HBM) electrostatic discharge (ESD) protection on the bus pins, ensuring resilience in harsh electrical environments.
  • Extended Temperature Range: With an operational temperature range of -40°C to 85°C, it is well-suited for demanding industrial conditions.
  • High-Speed Operation: It supports data rates up to 3 Mbps, enabling fast data transmission for time-sensitive applications.
  • Low Power Consumption: The device's low standby current (<1 µA) makes it an energy-efficient choice for power-sensitive designs.
  • Differential Output: The SN65HVD55DRG4 ensures robust communication with differential output exceeding 2.1 V, even with a 54-Ω load.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating, increasing the transceiver's reliability and lifespan.

Applications

The versatility of the SN65HVD55DRG4 allows it to be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Stations
  • Remote Meter Reading
  • Factory Automation

Package and Quality

The SN65HVD55DRG4 is offered in an 8-pin SOIC package, which is widely used and suitable for standard surface-mount assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliable performance in a range of challenging environments.

With its combination of high-speed data transfer, robust protection features, and reliable operation in extreme temperatures, the SN65HVD55DRG4 from Texas Instruments stands out as a top-tier component for any designer looking to implement RS-485 communication in their system.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess